THK America, Inc. Linear Motion - Slide Rail FBL56H+660L

Description
A double-slide heavy load type. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A double-slide heavy load type. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Slide Rail - FBL56H+660L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Slide Rail
FBL56H+660L
Linear Motion - Slide Rail FBL56H+660L
A double-slide heavy load type. More detailed specifications are available in our digital catalog.

A double-slide heavy load type. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Slides and Linear Stages
Product Number FBL56H+660L
Product Name Linear Motion - Slide Rail
Stroke or X-Axis Travel 27.01 inch (686 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27S+350L - THK America, Inc.
Specs
Stroke or X-Axis Travel 10.24 inch (260 mm)
View Details
Linear Motion - Slide Rail - FBL56H+559L - THK America, Inc.
Specs
Stroke or X-Axis Travel 22.99 inch (584 mm)
View Details
Linear Motion - Slide Rail - ATG22S+210L - THK America, Inc.
Specs
Stroke or X-Axis Travel 4.5 inch (114 mm)
View Details