THK America, Inc. Linear Motion - Slide Rail FBL51H+305L

Description
A three-rail, double-slide type that allows a long stroke. With the smallest thickness, this model can be used in a space-saving location even under a large load. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A three-rail, double-slide type that allows a long stroke. With the smallest thickness, this model can be used in a space-saving location even under a large load. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Slide Rail - FBL51H+305L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Slide Rail
FBL51H+305L
Linear Motion - Slide Rail FBL51H+305L
A three-rail, double-slide type that allows a long stroke. With the smallest thickness, this model can be used in a space-saving location even under a large load. More detailed specifications are available in our digital catalog.

A three-rail, double-slide type that allows a long stroke. With the smallest thickness, this model can be used in a space-saving location even under a large load. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Slides and Linear Stages
Product Number FBL51H+305L
Product Name Linear Motion - Slide Rail
Stroke or X-Axis Travel 12.99 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG35S+450L - THK America, Inc.
Specs
Stroke or X-Axis Travel 10.02 inch (254 mm)
View Details
Linear Motion - Slide Rail - ATG22S+290L - THK America, Inc.
Specs
Stroke or X-Axis Travel 6.24 inch (158 mm)
View Details