THK America, Inc. Linear Motion - Slide Rail FBL35S+356L

Description
Basic type of single slide. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Basic type of single slide. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Slide Rail - FBL35S+356L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Slide Rail
FBL35S+356L
Linear Motion - Slide Rail FBL35S+356L
Basic type of single slide. More detailed specifications are available in our digital catalog.

Basic type of single slide. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Slides and Linear Stages
Product Number FBL35S+356L
Product Name Linear Motion - Slide Rail
Stroke or X-Axis Travel 10.98 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG35S+210L - THK America, Inc.
Specs
Stroke or X-Axis Travel 5.07 inch (129 mm)
View Details
Linear Motion - Slide Rail - FBL35D+610L - THK America, Inc.
Specs
Stroke or X-Axis Travel 24.88 inch (632 mm)
View Details