THK America, Inc. Linear Motion - Slide Rail FBL35D+406L

Description
A double-slide type that combines two units of model FBL 35S back-to-back. It is extensively used regardless of the industry. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A double-slide type that combines two units of model FBL 35S back-to-back. It is extensively used regardless of the industry. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Slide Rail - FBL35D+406L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Slide Rail
FBL35D+406L
Linear Motion - Slide Rail FBL35D+406L
A double-slide type that combines two units of model FBL 35S back-to-back. It is extensively used regardless of the industry. More detailed specifications are available in our digital catalog.

A double-slide type that combines two units of model FBL 35S back-to-back. It is extensively used regardless of the industry. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Slides and Linear Stages
Product Number FBL35D+406L
Product Name Linear Motion - Slide Rail
Stroke or X-Axis Travel 16.89 inch (429 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27S+300L - THK America, Inc.
Specs
Stroke or X-Axis Travel 8.74 inch (222 mm)
View Details
Linear Motion - Slide Rail - FBL35S+610L - THK America, Inc.
Specs
Stroke or X-Axis Travel 17.01 inch (432 mm)
View Details