THK America, Inc. Linear Motion - Slide Rail FBL27D+350L

Description
A double-slide type that combines two units of model FBL 27S back-to-back. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A double-slide type that combines two units of model FBL 27S back-to-back. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Slide Rail - FBL27D+350L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Slide Rail
FBL27D+350L
Linear Motion - Slide Rail FBL27D+350L
A double-slide type that combines two units of model FBL 27S back-to-back. More detailed specifications are available in our digital catalog.

A double-slide type that combines two units of model FBL 27S back-to-back. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Slides and Linear Stages
Product Number FBL27D+350L
Product Name Linear Motion - Slide Rail
Stroke or X-Axis Travel 14.8 inch (376 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL51H+711L - THK America, Inc.
Specs
Stroke or X-Axis Travel 29.02 inch (737 mm)
View Details
Linear Motion - Slide Rail - FBL35S+508L - THK America, Inc.
Specs
Stroke or X-Axis Travel 15 inch (381 mm)
View Details