THK America, Inc. Linear Motion - Slide Rail FBL27D+250L

Description
A double-slide type that combines two units of model FBL 27S back-to-back. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A double-slide type that combines two units of model FBL 27S back-to-back. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Slide Rail - FBL27D+250L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Slide Rail
FBL27D+250L
Linear Motion - Slide Rail FBL27D+250L
A double-slide type that combines two units of model FBL 27S back-to-back. More detailed specifications are available in our digital catalog.

A double-slide type that combines two units of model FBL 27S back-to-back. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Slides and Linear Stages
Product Number FBL27D+250L
Product Name Linear Motion - Slide Rail
Stroke or X-Axis Travel 10.87 inch (276 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 2175230 - RS Components, Ltd.
Specs
Carriage Load 7171 lbs (3252 kg)
View Details
Linear Motion - Slide Rail - FBL27S+450L - THK America, Inc.
Specs
Stroke or X-Axis Travel 13.15 inch (334 mm)
View Details