THK America, Inc. Linear Slides ER920+50L

Description
Precision linear slide pack,ER920 50mm
Request a Quote
Description
Precision linear slide pack,ER920 50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 7424043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
7424043
Linear Slides 7424043
Precision linear slide pack,ER920 50mm

Precision linear slide pack,ER920 50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 7424043
Product Name Linear Slides
Stroke or X-Axis Travel 1.81 inch (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYT (DXRH) 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Linear Stage - MPMA-BBDE4A0B8-S2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 17.32 inch (440 mm)
Y-Axis Travel 0.0 inch (0.0 mm)
Z-Axis Travel 7.09 inch (180 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details