THK America, Inc. Linear Slides ER513+60L

Description
Precision linear slide pack,ER513 60mm
Request a Quote
Description
Precision linear slide pack,ER513 60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 7424024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
7424024
Linear Slides 7424024
Precision linear slide pack,ER513 60mm

Precision linear slide pack,ER513 60mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 7424024
Product Name Linear Slides
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Manual Linear Stage, Gothic-Arch Bearings, 12.7 mm Travel, M4 and M6 - 9062-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
View Details
Ball Slide Positioning Stage - 451PMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details