THK America, Inc. Feed Screw - Lead Screw DCMA20T

Description
This model is capable of easily converting linear motion to rotary motion and vise versa with 70% efficiency. Since the lead is large, it is optimal for building a fast feed mechanism with low speed rotation. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
This model is capable of easily converting linear motion to rotary motion and vise versa with 70% efficiency. Since the lead is large, it is optimal for building a fast feed mechanism with low speed rotation. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Screw - Lead Screw - DCMA20T - THK America, Inc.
Schaumburg, IL, USA
Feed Screw - Lead Screw
DCMA20T
Feed Screw - Lead Screw DCMA20T
This model is capable of easily converting linear motion to rotary motion and vise versa with 70% efficiency. Since the lead is large, it is optimal for building a fast feed mechanism with low speed rotation. More detailed specifications are available in our digital catalog.

This model is capable of easily converting linear motion to rotary motion and vise versa with 70% efficiency. Since the lead is large, it is optimal for building a fast feed mechanism with low speed rotation. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Lead Screws and ACME Screws
Product Number DCMA20T
Product Name Feed Screw - Lead Screw
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Lead Screw - CT20T+1500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 2.36 inch (60 mm)
View Details
Feed Screw - Lead Screw - CT35T+2000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 3.85 inch (97.7 mm)
View Details
Feed Screw - Lead Screw - CS12T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.0787 inch (2 mm)
View Details
Feed Screw - Lead Screw - DCMB35T - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 3.85 inch (97.7 mm)
View Details