THK America, Inc. Feed Screw - Lead Screw DC45

Description
Manufactured to meet the standards for the 30 degree trapezoidal threads. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Manufactured to meet the standards for the 30 degree trapezoidal threads. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Screw - Lead Screw - DC45 - THK America, Inc.
Schaumburg, IL, USA
Feed Screw - Lead Screw
DC45
Feed Screw - Lead Screw DC45
Manufactured to meet the standards for the 30 degree trapezoidal threads. More detailed specifications are available in our digital catalog.

Manufactured to meet the standards for the 30 degree trapezoidal threads. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Lead Screws and ACME Screws
Product Number DC45
Product Name Feed Screw - Lead Screw
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Lead Screw - CT25T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 2.89 inch (73.3 mm)
View Details
Feed Screw - Lead Screw - DCMB8T - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.9449 inch (24 mm)
View Details
Feed Screw - Lead Screw - CS16T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1181 inch (3 mm)
View Details
Feed Screw - Lead Screw - DC14 - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1181 inch (3 mm)
View Details