THK America, Inc. Feed Screw - Lead Screw CT35T+2000L

Description
Shaft for DCMA/DCMB Nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Shaft for DCMA/DCMB Nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Screw - Lead Screw - CT35T+2000L - THK America, Inc.
Schaumburg, IL, USA
Feed Screw - Lead Screw
CT35T+2000L
Feed Screw - Lead Screw CT35T+2000L
Shaft for DCMA/DCMB Nut. More detailed specifications are available in our digital catalog.

Shaft for DCMA/DCMB Nut. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Lead Screws and ACME Screws
Product Number CT35T+2000L
Product Name Feed Screw - Lead Screw
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Lead Screw - CS45T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.3150 inch (8 mm)
View Details
Feed Screw - Lead Screw - CS28T+2000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1969 inch (5 mm)
View Details
Feed Screw - Lead Screw - CS36T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.2362 inch (6 mm)
View Details
Feed Screw - Lead Screw - DCMA25T - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 2.89 inch (73.3 mm)
View Details