THK America, Inc. Feed Screw - Lead Screw CS50T+2000L

Description
Shaft for DC/DCM Nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Shaft for DC/DCM Nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Screw - Lead Screw - CS50T+2000L - THK America, Inc.
Schaumburg, IL, USA
Feed Screw - Lead Screw
CS50T+2000L
Feed Screw - Lead Screw CS50T+2000L
Shaft for DC/DCM Nut. More detailed specifications are available in our digital catalog.

Shaft for DC/DCM Nut. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Lead Screws and ACME Screws
Product Number CS50T+2000L
Product Name Feed Screw - Lead Screw
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Lead Screw - CS14T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1181 inch (3 mm)
View Details
Feed Screw - Lead Screw - DCMB17T - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 1.97 inch (50 mm)
View Details
Feed Screw - Lead Screw - DCMA30T - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 3.67 inch (93.3 mm)
View Details
Feed Screw - Lead Screw - CS32T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.2362 inch (6 mm)
View Details