THK America, Inc. Feed Screw - Lead Screw CS36T+1000L

Description
Shaft for DC/DCM Nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Shaft for DC/DCM Nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Screw - Lead Screw - CS36T+1000L - THK America, Inc.
Schaumburg, IL, USA
Feed Screw - Lead Screw
CS36T+1000L
Feed Screw - Lead Screw CS36T+1000L
Shaft for DC/DCM Nut. More detailed specifications are available in our digital catalog.

Shaft for DC/DCM Nut. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Lead Screws and ACME Screws
Product Number CS36T+1000L
Product Name Feed Screw - Lead Screw
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Lead Screw - CS18T+1500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1575 inch (4 mm)
View Details
Feed Screw - Lead Screw - CS20T+1500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1575 inch (4 mm)
View Details
Feed Screw - Lead Screw - DC50 - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.3150 inch (8 mm)
View Details
Feed Screw - Lead Screw - CT12T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 1.42 inch (36 mm)
View Details