This model is provided with tapped holes for piping on the stud head and the thread. It is optimal for locations where an integrated piping system for greasing is required. More detailed specifications are available in our digital catalog.
| THK America, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CFT16 |
| Product Name | Rotation - Cam Follower |
| Bearing Surface | With a Tapped Grease Hole (CFT) |
| Design Units | Metric |
| Bearing Material | Steel; Carbon Steel |
| Features | Relubricatable |
| Outside Diameter | 1.38 inch (35 mm) |