Since the mounting shaft of the stud and the stud head have the eccentricity of between 0.4 mm to 1.0 mm, the position of this Eccentric Cam Follower can easily be fine adjusted by turning the stud, achieving a compact, highly accurate integrated structure. A hexagon socket is provided on both ends of the stud, and a grease nipple is placed inside the stud from the each end. More detailed specifications are available in our digital catalog.
| THK America, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CFH20R-AB |
| Product Name | Rotation - Cam Follower |
| Bearing Surface | Eccentric Type (CFH) |
| Design Units | Metric |
| Bearing Material | Steel; Carbon Steel |
| Features | Relubricatable |
| Outside Diameter | 2.05 inch (52 mm) |