THK America, Inc. Cam Follower CFBUURA

Description
CAM FOLLOWER, 3/4IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 3/4IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 112085594 - Radwell International
Willingboro, NJ, United States
Cam Follower
112085594
Cam Follower 112085594
CAM FOLLOWER, 3/4IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 3/4IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 112085594
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 3 1/4 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Polymer 2 Inch Cam Follower with 2 Inch Stainless Steel Stud - S7NSRY-088200 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 560 lbs (254 kg)
Outside Diameter 2 inch (50.8 mm)
View Details
Rotation - Cam Follower - CF5-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details