The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog.
| THK America, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CF8MUUR-A |
| Product Name | Rotation - Cam Follower |
| Bearing Surface | Basic Type (CF) |
| Design Units | Metric |
| Bearing Material | Stainless; Stainless Steel (400 series) |
| Features | Sealed; Relubricatable |
| Outside Diameter | 0.7480 inch (19 mm) |