THK America, Inc. Cam Follower CF5UUA

Description
CAM FOLLOWER, NEEDLE BEARING ROLLER, WITH STUD, WITH CAGE, NO ROLLER LINING, FASTENING METHOD HEX SOCKET ON HEAD SIDE ONLY, 9 MM OUTER RING WIDTH, THREAD M5X0.8 MM, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, NEEDLE BEARING ROLLER, WITH STUD, WITH CAGE, NO ROLLER LINING, FASTENING METHOD HEX SOCKET ON HEAD SIDE ONLY, 9 MM OUTER RING WIDTH, THREAD M5X0.8 MM, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 31024818 - Radwell International
Willingboro, NJ, United States
Cam Follower
31024818
Cam Follower 31024818
CAM FOLLOWER, NEEDLE BEARING ROLLER, WITH STUD, WITH CAGE, NO ROLLER LINING, FASTENING METHOD HEX SOCKET ON HEAD SIDE ONLY, 9 MM OUTER RING WIDTH, THREAD M5X0.8 MM, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, NEEDLE BEARING ROLLER, WITH STUD, WITH CAGE, NO ROLLER LINING, FASTENING METHOD HEX SOCKET ON HEAD SIDE ONLY, 9 MM OUTER RING WIDTH, THREAD M5X0.8 MM, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 31024818
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.5000 inch (12.7 mm)
Thread Length 0.4219 inch (10.72 mm)
View Details
Standard Steel Hex Cam Followers - CF-1 1/8-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Rotation - Cam Follower - CF24R-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details