THK America, Inc. Rotation - Cam Follower CF3UU-A

Description
The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotation - Cam Follower - CF3UU-A - THK America, Inc.
Schaumburg, IL, USA
Rotation - Cam Follower
CF3UU-A
Rotation - Cam Follower CF3UU-A
The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog.

The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet
Cam Follower - 208496209 - Radwell International
Willingboro, NJ, United States
Cam Follower
208496209
Cam Follower 208496209
CAM FOLLOWER, CF-A SERIES, CYLINDRICAL OUTER RING, 7 MM WIDTH, 10 MM OUTER DIAMETER, 1.47 KN BASIC DYNAMIC LOAD, M3X0.5 MM THREAD, HEX SOCKET / HEAD SIDE ONLY, WITH STUD, CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CF-A SERIES, CYLINDRICAL OUTER RING, 7 MM WIDTH, 10 MM OUTER DIAMETER, 1.47 KN BASIC DYNAMIC LOAD, M3X0.5 MM THREAD, HEX SOCKET / HEAD SIDE ONLY, WITH STUD, CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  THK America, Inc. Radwell International
Product Category Cam Followers Cam Followers
Product Number CF3UU-A 208496209
Product Name Rotation - Cam Follower Cam Follower
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel Steel
Features Sealed; Relubricatable
Outside Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Roller Follower - NAST10ZZUUR - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Rotation - Roller Follower - NART8UUR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Rotation - Cam Follower - CF8UUR - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Rotation - Cam Follower - CF10R - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details