A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More detailed specifications are available in our digital catalog.
| THK America, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CF30-1UUR-AB |
| Product Name | Rotation - Cam Follower |
| Bearing Surface | Basic Type (CF) |
| Design Units | Metric |
| Bearing Material | Steel; Carbon Steel |
| Features | Sealed; Relubricatable |
| Outside Diameter | 3.35 inch (85 mm) |