The stud head has a driver groove. More detailed specifications are available in our digital catalog.
| THK America, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CF10-1MR |
| Product Name | Rotation - Cam Follower |
| Bearing Surface | Basic Type (CF) |
| Design Units | Metric |
| Bearing Material | Stainless; Stainless Steel (400 series) |
| Features | Relubricatable |
| Outside Diameter | 1.02 inch (26 mm) |