THK America, Inc. Linear Motion - Ball Spline 2LT3X+150L

Description
Miniature series of LT-X ball spline. LT-X is more compact than the conventional ball spline, Model LT. Miniature series is only available for nut & shaft set. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Miniature series of LT-X ball spline. LT-X is more compact than the conventional ball spline, Model LT. Miniature series is only available for nut & shaft set. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - 2LT3X+150L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
2LT3X+150L
Linear Motion - Ball Spline 2LT3X+150L
Miniature series of LT-X ball spline. LT-X is more compact than the conventional ball spline, Model LT. Miniature series is only available for nut & shaft set. More detailed specifications are available in our digital catalog.

Miniature series of LT-X ball spline. LT-X is more compact than the conventional ball spline, Model LT. Miniature series is only available for nut & shaft set. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number 2LT3X+150L
Product Name Linear Motion - Ball Spline
Overall Shaft Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - LF6UU+300L - THK America, Inc.
Specs
Overall Shaft Length 11.81 inch (300 mm)
O.D. Spline Shaft Diameter 0.2362 inch (6 mm)
Spline Nut Overall Length 0.9843 inch (25 mm)
View Details
Linear Motion - Ball Spline - 2LF10UU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.3937 inch (10 mm)
Spline Nut Overall Length 1.3 inch (33 mm)
View Details
Linear Motion - Ball Spline - 2LF4XUU+200L - THK America, Inc.
Specs
Overall Shaft Length 7.87 inch (200 mm)
O.D. Spline Shaft Diameter 0.1575 inch (4 mm)
Spline Nut Overall Length 0.5669 inch (14.4 mm)
View Details
Linear Motion - Ball Spline - LT20XUU NUT - THK America, Inc.
Specs
Spline Nut Overall Length 2.48 inch (63 mm)
Spline Nut Outer Diameter 1.26 inch (32 mm)
Hollow Shaft Inner Bore Diameter 0.7874 inch (20 mm)
View Details