THK America, Inc. Linear Motion - Ball Spline 2LF8XUU+500L

Description
Miniature series of LT-X ball spline. LF-X is more compact than the conventional ball spline, Model LT. Miniature series is only available for nut & shaft set. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Miniature series of LT-X ball spline. LF-X is more compact than the conventional ball spline, Model LT. Miniature series is only available for nut & shaft set. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - 2LF8XUU+500L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
2LF8XUU+500L
Linear Motion - Ball Spline 2LF8XUU+500L
Miniature series of LT-X ball spline. LF-X is more compact than the conventional ball spline, Model LT. Miniature series is only available for nut & shaft set. More detailed specifications are available in our digital catalog.

Miniature series of LT-X ball spline. LF-X is more compact than the conventional ball spline, Model LT. Miniature series is only available for nut & shaft set. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number 2LF8XUU+500L
Product Name Linear Motion - Ball Spline
Overall Shaft Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - 2LT3XD+150L - THK America, Inc.
Specs
Overall Shaft Length 5.91 inch (150 mm)
O.D. Spline Shaft Diameter 0.1181 inch (3 mm)
Spline Nut Overall Length 0.3937 inch (10 mm)
View Details
Linear Motion - Ball Spline - LF10UU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.3937 inch (10 mm)
Spline Nut Overall Length 1.3 inch (33 mm)
View Details
Linear Motion - Ball Spline - LT16X-1000L-01 SHAFT - THK America, Inc.
Specs
Overall Shaft Length 39.37 inch (1000 mm)
O.D. Spline Shaft Diameter 0.6299 inch (16 mm)
View Details
Linear Motion - Ball Spline - LT30UU+750L - THK America, Inc.
Specs
Overall Shaft Length 29.53 inch (750 mm)
O.D. Spline Shaft Diameter 1.18 inch (30 mm)
Spline Nut Overall Length 3.15 inch (80 mm)
View Details