System Tiger with duplex, CANopen and Modbus
The Tiger system is a very safe system. Both the stop function and two chosen relays in the receivers are approved according to the SIL3 IEC 61508 standard and PLe. The system is also certified according to the CSA standard for the USA and Canada.
If your application has a machine ID or a crane ID you can program this in the receiver that transmits the ID number as feedback to your transmitter. This is both safe and useful if you want to control several applications with the same transmitter, for example several cranes. All Tiger transmitters can receive feedback from different fieldbus systems (CANopen, Profibus or Modbus/TCP), weight indication systems or internal feedback from the receiver’s digital inputs. Feedback is indicated through the transmitter's light indicators, the display or through the built in horn. Tiger's software can be modified and adapted to your needs. You can get hand transmitters with 12 functions without a display or 10 functions with a display. The joystick transmitters have a display and 2 joysticks with 2 or 4 speed settings. The Receivers have 12 or 28 function relays. The system transmits at 433-434 MHz with 69 selectable channels in this frequency band.
| TELE RADIO AMERICA LLC | |
|---|---|
| Product Category | Industrial Remote Controls |
| Product Number | TG-T4-11 |
| Product Name | JD1-A, TG-T4-11 |
| Form Factor | Handheld |