TELE RADIO AMERICA LLC Datasheets for Industrial Remote Controls
Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters to receivers.
Industrial Remote Controls: Learn more
| Product Name | Notes |
|---|---|
| 860 Lion - up to 24 functions and an approved stop function When you choose an 860 Lion you will get a very secure system. It has an approved stop... | |
| Panther transmits at 2.4 GHz and is very configurable Panther transmits at the widely approved 2.4 GHz. band with an excellent range- up to 500 metres/ 1640 feet under optimal... | |
| Radio control your boat lift with TigerShark TigerShark is a control unit that allows you to raise and lower your boat lift directly from the control box or with the... | |
| System LX The system transmits at 2.4 GHz. -approved almost all over the world- on 16 channels. LX is made for communicating with your PC or PLC over serial communication... | |
| System T20 - cost effective and easy to use System T20 is suitable when you want to control an application by radio and need a maximum of 3 functions, where... | |
| System T60 - a wide and varied product range of user-friendly and price worthy radio remote controls With the T60 system, Tele Radio is giving you a wide and varied... | |
| System T70 Jaguar - robust design, up to 16 functions and a stop function With the T70 system you can have several active transmitters and receivers in the same area. | |
| System T80 Leopard - up to 6 functions and an approved stop function When you choose the T80 Leopard system you will get a secure radio control with up to... | |
| System Tiger with duplex, CANopen and Modbus The Tiger system is a very safe system. Both the stop function and two chosen relays in the receivers are approved according to... | |
| Tiger G2 with more functions & SIL3 Tiger G2 is the next generation of the successful Tiger-system. In the Tiger G2 you will find transmitters in a more compact design... |