Seaward Group USA Resistance Box RM6N

Description
The RM6-N is a space saving 6 decade resistance box, 3 models are available covering the range 1 ohm to 111,111 Mega ohm. An additional 1 kilo ohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt resistors with a specified accuracy of +/- 1%. The maximum permissible voltage is 250 V dc. Designed for durability and ease of maintenance, the case is high impact polystyrene and the size if only 190 x 140 x 70 mm. The RM6-N's constitute an ideal tool for use in all electrical and electronic laboratories or workshop envirnoments offering a wide range of values with minimum cost.
Description
The RM6-N is a space saving 6 decade resistance box, 3 models are available covering the range 1 ohm to 111,111 Mega ohm. An additional 1 kilo ohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt resistors with a specified accuracy of +/- 1%. The maximum permissible voltage is 250 V dc. Designed for durability and ease of maintenance, the case is high impact polystyrene and the size if only 190 x 140 x 70 mm. The RM6-N's constitute an ideal tool for use in all electrical and electronic laboratories or workshop envirnoments offering a wide range of values with minimum cost.

Suppliers

Company
Product
Description
Supplier Links
Tampa, FL, USA
Resistance Box
RM6N
Resistance Box RM6N
The RM6-N is a space saving 6 decade resistance box, 3 models are available covering the range 1 ohm to 111,111 Mega ohm. An additional 1 kilo ohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt resistors with a specified accuracy of +/- 1%. The maximum permissible voltage is 250 V dc. Designed for durability and ease of maintenance, the case is high impact polystyrene and the size if only 190 x 140 x 70 mm. The RM6-N's constitute an ideal tool for use in all electrical and electronic laboratories or workshop envirnoments offering a wide range of values with minimum cost.

The RM6-N is a space saving 6 decade resistance box, 3 models are available covering the range 1 ohm to 111,111 Mega ohm. An additional 1 kilo ohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt resistors with a specified accuracy of +/- 1%. The maximum permissible voltage is 250 V dc. Designed for durability and ease of maintenance, the case is high impact polystyrene and the size if only 190 x 140 x 70 mm. The RM6-N's constitute an ideal tool for use in all electrical and electronic laboratories or workshop envirnoments offering a wide range of values with minimum cost.

Technical Specifications

  Seaward Group USA
Product Category Decade Boxes and Dividers
Product Number RM6N
Product Name Resistance Box
Type Resistance; DecadeBox
Special Features Suitable for DC Applications; Precision Measurements or Calibrator; RackMount
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 203221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Divider - Fixed - 5092/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
Cropico - RM6-N3 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details