TEGAM, Inc. High-Speed Microohmmeter 1750

Description
High-Speed Microohmmeter Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1750 pays for itself in weeks. The vast majority of resistors less than 1 Ohm are tested and sorted to accuracy better than 0.1% by the 1750. Automotive suppliers use it to consistently meet stringent quality requirements of welds, bonds and electrical connection in sub-assemblies. Aircraft manufacturers employ the 1750 to measure wiring harnesses and RF shields for connection integrity. The capability of the 1750 enables the accurate real time measurement of electro-plating thickness and conductive coatings on housings and shields. The 1750 employs multiple techniques to achieve its impressive accuracy. A four wire kelvin technique eliminates the effects of lead resistance and offset compensation removes the errors caused by thermal contact voltages. The 1750 even monitors its performance over time and adjusts its calibration against a set of internal low temperature coefficient resistors to ensure consistent measurement performance without constant recalibration. TEGAM specializes in low resistance measurement. Our technical sales people and applications engineers understand both the measurement challenges you face and your manufacturing environment. They can help you solve your product yield or quality problems with low resistance measurements. Technical Specifications Basic Accuracy: 0.02% Measurement Speed: 10 ms Range : 2 mΩ to 20 MΩ Resolution : 100 nΩ Programmable reference currents GPIB, RS-232 and PLC compatibility Kelvin Klips, Spade Lugs or Kelvin Probes available Easy to operate and easy to integrate 3-year warranty Made in USA
Datasheet
Description
High-Speed Microohmmeter Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1750 pays for itself in weeks. The vast majority of resistors less than 1 Ohm are tested and sorted to accuracy better than 0.1% by the 1750. Automotive suppliers use it to consistently meet stringent quality requirements of welds, bonds and electrical connection in sub-assemblies. Aircraft manufacturers employ the 1750 to measure wiring harnesses and RF shields for connection integrity. The capability of the 1750 enables the accurate real time measurement of electro-plating thickness and conductive coatings on housings and shields. The 1750 employs multiple techniques to achieve its impressive accuracy. A four wire kelvin technique eliminates the effects of lead resistance and offset compensation removes the errors caused by thermal contact voltages. The 1750 even monitors its performance over time and adjusts its calibration against a set of internal low temperature coefficient resistors to ensure consistent measurement performance without constant recalibration. TEGAM specializes in low resistance measurement. Our technical sales people and applications engineers understand both the measurement challenges you face and your manufacturing environment. They can help you solve your product yield or quality problems with low resistance measurements. Technical Specifications Basic Accuracy: 0.02% Measurement Speed: 10 ms Range : 2 mΩ to 20 MΩ Resolution : 100 nΩ Programmable reference currents GPIB, RS-232 and PLC compatibility Kelvin Klips, Spade Lugs or Kelvin Probes available Easy to operate and easy to integrate 3-year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Microohmmeter - 1750 - TEGAM, Inc.
Geneva, OH, United States
High-Speed Microohmmeter
1750
High-Speed Microohmmeter 1750
High-Speed Microohmmeter Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1750 pays for itself in weeks. The vast majority of resistors less than 1 Ohm are tested and sorted to accuracy better than 0.1% by the 1750. Automotive suppliers use it to consistently meet stringent quality requirements of welds, bonds and electrical connection in sub-assemblies. Aircraft manufacturers employ the 1750 to measure wiring harnesses and RF shields for connection integrity. The capability of the 1750 enables the accurate real time measurement of electro-plating thickness and conductive coatings on housings and shields. The 1750 employs multiple techniques to achieve its impressive accuracy. A four wire kelvin technique eliminates the effects of lead resistance and offset compensation removes the errors caused by thermal contact voltages. The 1750 even monitors its performance over time and adjusts its calibration against a set of internal low temperature coefficient resistors to ensure consistent measurement performance without constant recalibration. TEGAM specializes in low resistance measurement. Our technical sales people and applications engineers understand both the measurement challenges you face and your manufacturing environment. They can help you solve your product yield or quality problems with low resistance measurements. Technical Specifications Basic Accuracy: 0.02% Measurement Speed: 10 ms Range : 2 mΩ to 20 MΩ Resolution : 100 nΩ Programmable reference currents GPIB, RS-232 and PLC compatibility Kelvin Klips, Spade Lugs or Kelvin Probes available Easy to operate and easy to integrate 3-year warranty Made in USA

High-Speed Microohmmeter

Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1750 pays for itself in weeks. The vast majority of resistors less than 1 Ohm are tested and sorted to accuracy better than 0.1% by the 1750. Automotive suppliers use it to consistently meet stringent quality requirements of welds, bonds and electrical connection in sub-assemblies. Aircraft manufacturers employ the 1750 to measure wiring harnesses and RF shields for connection integrity. The capability of the 1750 enables the accurate real time measurement of electro-plating thickness and conductive coatings on housings and shields.

The 1750 employs multiple techniques to achieve its impressive accuracy. A four wire kelvin technique eliminates the effects of lead resistance and offset compensation removes the errors caused by thermal contact voltages. The 1750 even monitors its performance over time and adjusts its calibration against a set of internal low temperature coefficient resistors to ensure consistent measurement performance without constant recalibration.

TEGAM specializes in low resistance measurement. Our technical sales people and applications engineers understand both the measurement challenges you face and your manufacturing environment. They can help you solve your product yield or quality problems with low resistance measurements.

Technical Specifications

  • Basic Accuracy: 0.02%
  • Measurement Speed: 10 ms
  • Range : 2 mΩ to 20 MΩ
  • Resolution : 100 nΩ
  • Programmable reference currents
  • GPIB, RS-232 and PLC compatibility
  • Kelvin Klips, Spade Lugs or Kelvin Probes available
  • Easy to operate and easy to integrate
  • 3-year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Digital Resistance Meters
Product Number 1750
Product Name High-Speed Microohmmeter
Form Factor Bench top
Display Digits 7 or more digits
Options & Features Auto-ranging; Programmable; Range Switch
Output Interface GPIB; RS232
Unlock Full Specs
to access all available technical data

Similar Products

UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 7476776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
Precision Impedance Analyzer - 6515B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Options & Features Programmable
Output Interface Universal Serial Bus; GPIB; LAN
View Details