TE Connectivity Feedthroughs ZPF000000000202797

Description
Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 4.7 - 12.7 MM  [.185 - .5 INCH ] Operation/Applicatio n Shielded : No
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 4.7 - 12.7 MM  [.185 - .5 INCH ] Operation/Applicatio n Shielded : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - ZPF000000000202797 - TE Connectivity
Berwyn, PA, United States
Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 4.7 - 12.7 MM  [.185 - .5 INCH ] Operation/Applicatio n Shielded : No

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : Fluorosilicone

Dimensions


  • Compatible Cable Diameter Range : 4.7 - 12.7 MM  [.185 - .5 INCH ]

Operation/Application


  • Shielded : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number ZPF000000000202797
Product Name Feedthroughs
Unlock Full Specs
to access all available technical data

Similar Products