TE Connectivity Feedthroughs ZPF000000000099328

Description
Body Features Feedthrough Color : Bright Silver Feedthrough Plating Material : Nickel Heat Shrink Feedthrough Material : Composite Dimensions Body Diameter (Across Flats) : 37.5 MM  [1.48 INCH ] Compatible Cable Diameter Range : 12 MM  [.474 INCH ] Thread Length : 2 MM  [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 38.4 MM  [1.512 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Seal Feedthrough Shielded : Yes
Request a Quote Datasheet
Description
Body Features Feedthrough Color : Bright Silver Feedthrough Plating Material : Nickel Heat Shrink Feedthrough Material : Composite Dimensions Body Diameter (Across Flats) : 37.5 MM  [1.48 INCH ] Compatible Cable Diameter Range : 12 MM  [.474 INCH ] Thread Length : 2 MM  [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 38.4 MM  [1.512 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Seal Feedthrough Shielded : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - ZPF000000000099328 - TE Connectivity
Berwyn, PA, United States
Body Features Feedthrough Color : Bright Silver Feedthrough Plating Material : Nickel Heat Shrink Feedthrough Material : Composite Dimensions Body Diameter (Across Flats) : 37.5 MM  [1.48 INCH ] Compatible Cable Diameter Range : 12 MM  [.474 INCH ] Thread Length : 2 MM  [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 38.4 MM  [1.512 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Seal Feedthrough Shielded : Yes

Body Features


  • Feedthrough Color : Bright Silver
  • Feedthrough Plating Material : Nickel
  • Heat Shrink Feedthrough Material : Composite

Dimensions


  • Body Diameter (Across Flats) : 37.5 MM  [1.48 INCH ]
  • Compatible Cable Diameter Range : 12 MM  [.474 INCH ]
  • Thread Length : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Mounting Hole Diameter : 38.4 MM  [1.512 INCH ]

Product Type Features


  • Feedthrough Product Type : Feedthrough Seal
  • Feedthrough Shielded : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number ZPF000000000099328
Product Name Feedthroughs
Unlock Full Specs
to access all available technical data

Similar Products