TE Connectivity Feedthroughs ZPF000000000098802

Description
Body Features Feedthrough Color : Yellow Heat Shrink Feedthrough Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 8 - 9.6 MM  [.315 - .378 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Seal Feedthrough Shielded : No
Request a Quote Datasheet
Description
Body Features Feedthrough Color : Yellow Heat Shrink Feedthrough Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 8 - 9.6 MM  [.315 - .378 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Seal Feedthrough Shielded : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - ZPF000000000098802 - TE Connectivity
Berwyn, PA, United States
Body Features Feedthrough Color : Yellow Heat Shrink Feedthrough Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 8 - 9.6 MM  [.315 - .378 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Seal Feedthrough Shielded : No

Body Features


  • Feedthrough Color : Yellow
  • Heat Shrink Feedthrough Material : Fluorosilicone

Dimensions


  • Compatible Cable Diameter Range : 8 - 9.6 MM  [.315 - .378 INCH ]

Product Type Features


  • Feedthrough Product Type : Feedthrough Seal
  • Feedthrough Shielded : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number ZPF000000000098802
Product Name Feedthroughs
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 222695-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 184737-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details