TE Connectivity Feedthroughs ZPF000000000097665

Description
Body Features Primary Product Color : Bright Silver Primary Product Material : Composite Primary Product Plating Material : Nickel Dimensions Body Diameter (Across Flats) : 37.5 MM  [1.48 INCH ] Compatible Cable Diameter Range : 22 MM  [.87 INCH ] Thread Length : 2 MM  [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 38.4 MM  [1.512 INCH ] Operation/Applicatio n Shielded : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Silver Primary Product Material : Composite Primary Product Plating Material : Nickel Dimensions Body Diameter (Across Flats) : 37.5 MM  [1.48 INCH ] Compatible Cable Diameter Range : 22 MM  [.87 INCH ] Thread Length : 2 MM  [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 38.4 MM  [1.512 INCH ] Operation/Applicatio n Shielded : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - ZPF000000000097665 - TE Connectivity
Berwyn, PA, United States
Body Features Primary Product Color : Bright Silver Primary Product Material : Composite Primary Product Plating Material : Nickel Dimensions Body Diameter (Across Flats) : 37.5 MM  [1.48 INCH ] Compatible Cable Diameter Range : 22 MM  [.87 INCH ] Thread Length : 2 MM  [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 38.4 MM  [1.512 INCH ] Operation/Applicatio n Shielded : Yes

Body Features


  • Primary Product Color : Bright Silver
  • Primary Product Material : Composite
  • Primary Product Plating Material : Nickel

Dimensions


  • Body Diameter (Across Flats) : 37.5 MM  [1.48 INCH ]
  • Compatible Cable Diameter Range : 22 MM  [.87 INCH ]
  • Thread Length : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Mounting Hole Diameter : 38.4 MM  [1.512 INCH ]

Operation/Application


  • Shielded : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number ZPF000000000097665
Product Name Feedthroughs
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 663019-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 529760-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details