TE Connectivity MC801 Fiber Connectors YMC8017-W-15-06PN0

Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 6 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 15
Request a Quote Datasheet
Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 6 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC801 Fiber Connectors - YMC8017-W-15-06PN0 - TE Connectivity
Berwyn, PA, United States
MC801 Fiber Connectors
YMC8017-W-15-06PN0
MC801 Fiber Connectors YMC8017-W-15-06PN0
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 6 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 15

Body Features


  • Mating Alignment Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 6

Housing Features


  • Shell Material : Aluminum

Other


  • Spring Material : Stainless Steel

Product Type Features


  • Connector Shell Size : 15
Buy Now Datasheet
D-Sub Connector Assemblies - 1508-YMC8017-W-15-06PN0-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1508-YMC8017-W-15-06PN0-ND
D-Sub Connector Assemblies 1508-YMC8017-W-15-06PN0-ND
ARINC 801, TYPE 1 JAM NUT CONNEC

ARINC 801, TYPE 1 JAM NUT CONNEC

Buy Now Datasheet
D-Sub Connector Assemblies - 1111-YMC8017-W-15-06PN0-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1111-YMC8017-W-15-06PN0-ND
D-Sub Connector Assemblies 1111-YMC8017-W-15-06PN0-ND
ARINC 801 TYPE 1 JAM NUT CONNEC

ARINC 801 TYPE 1 JAM NUT CONNEC

Buy Now Datasheet
Fiber Optics - YMC8017-W-15-06PN0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC 801, TYPE 1 JAM NUT CONNECTOR

ARINC 801, TYPE 1 JAM NUT CONNECTOR

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number YMC8017-W-15-06PN0 1508-YMC8017-W-15-06PN0-ND YMC8017-W-15-06PN0
Product Name MC801 Fiber Connectors D-Sub Connector Assemblies Fiber Optics
Connector Type D-Sub Connector Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details
D-Sub Connectors - 1-1532146-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1218434-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers