TE Connectivity Signal Relays V23101D3A201

Description
TE Connectivity V23101D3A201
Request a Quote Datasheet
Description
TE Connectivity V23101D3A201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 2561096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2561096
Signal Relays 2561096
TE Connectivity V23101D3A201

TE Connectivity V23101D3A201

Supplier's Site
Signal Relay, Dpdt, 2A, 125Vac, Th; Coil Voltage Axicom Te Connectivity - 15AC8942 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 2A, 125Vac, Th; Coil Voltage Axicom Te Connectivity
15AC8942
Signal Relay, Dpdt, 2A, 125Vac, Th; Coil Voltage Axicom Te Connectivity 15AC8942
SIGNAL RELAY, DPDT, 2A, 125VAC, TH; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:W11/V23101 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 2A, 125VAC, TH; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:W11/V23101 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes

Supplier's Site
V23101D 3A201 Axicom Te Connectivity - 48M9049 - Newark, An Avnet Company
Chicago, IL, United States
V23101D 3A201 Axicom Te Connectivity
48M9049
V23101D 3A201 Axicom Te Connectivity 48M9049
V23101D 3A201

V23101D 3A201

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Safety Relays Electromechanical Relays Electromechanical Relays
Product Number 2561096 15AC8942 48M9049
Product Name Signal Relays Signal Relay, Dpdt, 2A, 125Vac, Th; Coil Voltage Axicom Te Connectivity V23101D 3A201 Axicom Te Connectivity
Channels Double Throw
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
Safety Industrial Relay - 700S-CFB440EJC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Coil Voltage 24 volts
DC Coil Voltage 24 volts
View Details
2 suppliers
Basic relay - 788-174 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers