TE Connectivity RELAY REED DPST 500MA 24V Reed Non Latching 12mA 24VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - V23100V4324B000

Description
RELAY REED DPST 500MA 24V Reed Non Latching 12mA 24VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 24V Reed Non Latching 12mA 24VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY REED DPST 500MA 24V Reed Non Latching 12mA 24VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - - V23100V4324B000 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED DPST 500MA 24V Reed Non Latching 12mA 24VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC -
V23100V4324B000
RELAY REED DPST 500MA 24V Reed Non Latching 12mA 24VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - V23100V4324B000
RELAY REED DPST 500MA 24V Reed Non Latching 12mA 24VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube

RELAY REED DPST 500MA 24V Reed Non Latching 12mA 24VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube

Supplier's Site
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity - 92B6413 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
92B6413
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity 92B6413
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Product Range:V23100 -V4 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Product Range:V23100 -V4 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site
V23100V4324B000 Rohs Compliant Axicom Te Connectivity - 48M9015 - Newark, An Avnet Company
Chicago, IL, United States
V23100V4324B000 Rohs Compliant Axicom Te Connectivity
48M9015
V23100V4324B000 Rohs Compliant Axicom Te Connectivity 48M9015
V23100V4324B000 ROHS COMPLIANT: YES

V23100V4324B000 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Relays - Reed Relays V23100V4324B000
RELAY REED DPST 500MA 24V

RELAY REED DPST 500MA 24V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Electromechanical Relays Reed Relays
Product Number V23100V4324B000 92B6413 48M9015 V23100V4324B000
Product Name RELAY REED DPST 500MA 24V Reed Non Latching 12mA 24VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity V23100V4324B000 Rohs Compliant Axicom Te Connectivity Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Features Latching
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202280244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1415017-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Timer Relays - 1239738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details