RELAY REED SPST 500MA 5V Reed Non Latching 10mA 5VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - Through Hole PC Pin Tube
Reed Relays V23100V4005A RELAY LOW SIGNA
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | V23100V4005A | V23100V4005A-ND | 475929 | V23100V4005A |
| Product Name | RELAY REED SPST 500MA 5V Reed Non Latching 10mA 5VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - | Reed Relays | Reed Relays | Relays - Reed Relays |
| Mounting | PCBoard | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |