RELAY SAFETY 6PST 8A 110V Safety Non Latching 10.9mA 110VDC 6PST (3 Form A 3 Form B) 8A 400VAC - Max 82.5 VDC 11 VDC - Through Hole PC Pin Bulk
Win Source Part Number: 1315054-V23050-A1110
Category: Relays>Safety Relays
Series: SR6, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: 6PST-3NO/3NC (3 Form A, 3 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 10 kOhms
Coil Current: 10.9 mA
Coil Voltage: 110VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Coil Power: 1.2W
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 82.5 VDC
Must Release Voltage: 11 VDC
HTSUS: 8536.49.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23050
Safety Relays SCHRACK RELAY
RELAY SAFETY 6PST 8A 110V
RELAY, SAFETY, 3PST-NO, NC, 250VAC, 8A; Contact Configuration:3PST-N
| ASAP Semiconductor LLC | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Safety Relays | High Voltage Relays |
| Product Number | V23050-A1110-A533 | 1315054-V23050-A1110-A533 | V23050-A1110-A533 | V23050-A1110-A533 | 26K2022 |
| Product Name | RELAY SAFETY 6PST 8A 110V Safety Non Latching 10.9mA 110VDC 6PST (3 Form A 3 Form B) 8A 400VAC - Max 82.5 VDC 11 VDC - | Relays - Safety Relays | Safety Relays | Safety Relays | Relay, Safety, 3Pst-No, Nc, 250Vac, 8A; Contact Configuration Schrack Te Connectivity |
| Channels | Single Throw | ||||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Features | Latching |