TE Connectivity Rocker Switches TRD13D10WLLR2

Description
Rocker Switch SPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut
Request a Quote Datasheet
Description
Rocker Switch SPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-1152-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1152-ND
Rocker Switches 450-1152-ND
Rocker Switch SPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut

Rocker Switch SPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut

Buy Now Datasheet
Switch, Rocker, Spdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity - 90F1921 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity
90F1921
Switch, Rocker, Spdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity 90F1921
SWITCH, ROCKER, SPDT, 3A, 125V, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Voltage VDC:28VRoHS Compliant: No

SWITCH, ROCKER, SPDT, 3A, 125V, BLACK; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Voltage VDC:28VRoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
TRD13D10WLLR2
Switches - Rocker Switches TRD13D10WLLR2
SWITCH ROCKER SPDT 3A 125V

SWITCH ROCKER SPDT 3A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 450-1152-ND 90F1921 TRD13D10WLLR2
Product Name Rocker Switches Switch, Rocker, Spdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-2096-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details