TE Connectivity Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity TRD11D10WL.

Description
SWITCH, ROCKER, SPDT, 20V, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPDT, 20V, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity - 30AC1750 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity
30AC1750
Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity 30AC1750
SWITCH, ROCKER, SPDT, 20V, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 20V, BLACK; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 30AC1750
Product Name Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details