TE Connectivity Force Guided Relays SR2ZY024

Description
Industrial PCB Relay, DPDT, 24V, 6A
Request a Quote Datasheet
Description
Industrial PCB Relay, DPDT, 24V, 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Guided Relays - 6804218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
6804218
Force Guided Relays 6804218
Industrial PCB Relay, DPDT, 24V, 6A

Industrial PCB Relay, DPDT, 24V, 6A

Supplier's Site
Safety Relay, Dpdt, 24Vdc, 6A, Din Rail; Coil Voltage Schrack Te Connectivity - 01P5520 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Dpdt, 24Vdc, 6A, Din Rail; Coil Voltage Schrack Te Connectivity
01P5520
Safety Relay, Dpdt, 24Vdc, 6A, Din Rail; Coil Voltage Schrack Te Connectivity 01P5520
SAFETY RELAY, DPDT, 24VDC, 6A, DIN RAIL; Coil Voltage:24VDC; Contact Configuration:DPDT; Product Range:SR2Z Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Cage Clamp; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

SAFETY RELAY, DPDT, 24VDC, 6A, DIN RAIL; Coil Voltage:24VDC; Contact Configuration:DPDT; Product Range:SR2Z Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Cage Clamp; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sr2Zy024 Potter&brumfield Te Connectivity - 35AC4020 - Newark, An Avnet Company
Chicago, IL, United States
Sr2Zy024 Potter&brumfield Te Connectivity
35AC4020
Sr2Zy024 Potter&brumfield Te Connectivity 35AC4020
SR2ZY024

SR2ZY024

Supplier's Site
Safety Relay, 6 A, 2 Form C, DPDT, 2 C/O, on DIN-rail - 70225433 - Allied Electronics, Inc.
Fort Worth, TX, USA
Safety Relay, 6 A, 2 Form C, DPDT, 2 C/O, on DIN-rail
70225433
Safety Relay, 6 A, 2 Form C, DPDT, 2 C/O, on DIN-rail 70225433
Applications: Elevator and machine control. Features 2 Pole, 6 A SR2M on Printed Circuit Board Screwless Clamp Connectors

Applications: Elevator and machine control. Features

  • 2 Pole, 6 A
  • SR2M on Printed Circuit Board
  • Screwless Clamp Connectors
Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
SR2ZY024
Safety Relays SR2ZY024
Safety Relays RELAY INDUSTRIAL

Safety Relays RELAY INDUSTRIAL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 6804218 01P5520 35AC4020 70225433 SR2ZY024
Product Name Force Guided Relays Safety Relay, Dpdt, 24Vdc, 6A, Din Rail; Coil Voltage Schrack Te Connectivity Sr2Zy024 Potter&brumfield Te Connectivity Safety Relay, 6 A, 2 Form C, DPDT, 2 C/O, on DIN-rail Safety Relays
Mounting DIN; Din rail DIN; DIN Rail DIN
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals RoHS RoHS; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relay, Spst, 10S, 380Vac; Contact Voltage Vdc Wago - 29K1570 - Newark, An Avnet Company
Specs
Mounting DIN; DIN Rail
Poles Single Pole (SP)
Throw Single Throw
View Details
Type 27.06 - Step relay 10A - 270682300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals EAC-1, IMQ-grande, CE-2, ukca
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393222-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details