TE Connectivity Ultrasonic Sensors SL630-C01

Description
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 24 Output Type : TTL (High), Dry Condition Operation/Applicatio n Actuation Point/Sensing Range : Variable Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Point Air Detection Sensors Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 24 Output Type : TTL (High), Dry Condition Operation/Applicatio n Actuation Point/Sensing Range : Variable Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Point Air Detection Sensors Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - SL630-C01 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
SL630-C01
Ultrasonic Sensors SL630-C01
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 24 Output Type : TTL (High), Dry Condition Operation/Applicatio n Actuation Point/Sensing Range : Variable Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Point Air Detection Sensors Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Dimensions


  • Cable Length : .31 M  [1 FT ]

Electrical Characteristics


  • Input Voltage (VDC) : 5 - 24
  • Output Type : TTL (High), Dry Condition

Operation/Application


  • Actuation Point/Sensing Range : Variable

Product Type Features


  • Ultrasonic Sensor Style : Non-Invasive
  • Ultrasonic Sensor Type : Point Air Detection Sensors

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number SL630-C01
Product Name Ultrasonic Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000003841-SE - TE Connectivity
Specs
Operation Distance 11.81 inch (300 mm)
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000003927-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004321-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Ultrasonic Sensors - 076-10005-05 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details