TE Connectivity Ultrasonic Sensors 076-10005-05

Description
Electrical Characteristics Input Voltage (VDC) : 24 Operation/Applicatio n Actuation Point/Sensing Range : 0.5 to 5 Inches Product Type Features Ultrasonic Sensor Style : Continuous Transmitter Through Air Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Input Voltage (VDC) : 24 Operation/Applicatio n Actuation Point/Sensing Range : 0.5 to 5 Inches Product Type Features Ultrasonic Sensor Style : Continuous Transmitter Through Air Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - 076-10005-05 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
076-10005-05
Ultrasonic Sensors 076-10005-05
Electrical Characteristics Input Voltage (VDC) : 24 Operation/Applicatio n Actuation Point/Sensing Range : 0.5 to 5 Inches Product Type Features Ultrasonic Sensor Style : Continuous Transmitter Through Air Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Electrical Characteristics


  • Input Voltage (VDC) : 24

Operation/Application


  • Actuation Point/Sensing Range : 0.5 to 5 Inches

Product Type Features


  • Ultrasonic Sensor Style : Continuous Transmitter Through Air
  • Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 076-10005-05
Product Name Ultrasonic Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000004916-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Photoelectric Proximity Sensors - 5000005079-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Inductive Proximity Sensors - 5000000535-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000003165-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details