TE Connectivity RTD Sensor Elements SB0795

Description
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2 MM  [.078 INCH ] Body Length : 10 MM  [.39 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2 MM  [.078 INCH ] Body Length : 10 MM  [.39 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - SB0795 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
SB0795
RTD Sensor Elements SB0795
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2 MM  [.078 INCH ] Body Length : 10 MM  [.39 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850

Configuration Features


  • Electrical Connection : Open End

Dimensions


  • Body Diameter : 2 MM  [.078 INCH ]
  • Body Length : 10 MM  [.39 INCH ]
  • Wire Diameter : .25 MM  [.009 INCH ]

Mechanical Attachment


  • Wire Length (MM) : 15

Other


  • Tolerance Class : 1/3 DIN / W0.1
  • Wire Count : 2

Product Type Features


  • Element Material : Platinum
  • Element Type : Glass
  • Lead Wire Style : Ni/Pt
  • RTD Element Type : Platinum Glass Wire Wound Element
  • Wire/Cladding Type : Ni/Pt

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .1
  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ]
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
Buy Now Datasheet
RTD (Resistance Temperature Detector) - 223-1644-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
223-1644-ND
RTD (Resistance Temperature Detector) 223-1644-ND
100 Ohms RTD Platinum (Pt) 3850ppm/°C Cylindrical Probe, Glass

100 Ohms RTD Platinum (Pt) 3850ppm/°C Cylindrical Probe, Glass

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number SB0795 223-1644-ND
Product Name RTD Sensor Elements RTD (Resistance Temperature Detector)
Operating Temperature 302 F (150 C) 32 to 302 F (0.0 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - NB-PTCO-142 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.1500 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers