TE Connectivity Current Sense Resistors - SMD RL73N 1J R10 5% 5K RL RL73N1JR10JTD

Description
Current Sense Resistors - SMD RL73N 1J R10 5% 5K RL
Request a Quote Datasheet
Description
Current Sense Resistors - SMD RL73N 1J R10 5% 5K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD RL73N 1J R10 5% 5K RL - RL73N1JR10JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73N 1J R10 5% 5K RL
RL73N1JR10JTD
Current Sense Resistors - SMD RL73N 1J R10 5% 5K RL RL73N1JR10JTD
Current Sense Resistors - SMD RL73N 1J R10 5% 5K RL

Current Sense Resistors - SMD RL73N 1J R10 5% 5K RL

Supplier's Site
Chip Resistor - Surface Mount - A103277CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103277CT-ND
Chip Resistor - Surface Mount A103277CT-ND
100 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

100 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103277TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103277TR-ND
Chip Resistor - Surface Mount A103277TR-ND
100 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

100 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103277DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103277DKR-ND
Chip Resistor - Surface Mount A103277DKR-ND
100 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

100 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Cgs Te Connectivity - 16R6203 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Cgs Te Connectivity
16R6203
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Cgs Te Connectivity 16R6203
SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 100 mW, - 5%, 0603 [1608 Metric]

SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 100 mW, - 5%, 0603 [1608 Metric]

Supplier's Site
Current Sense Res, 0R1, 5%, Thick Film; Resistance Cgs Te Connectivity - 75AH8152 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 5%, Thick Film; Resistance Cgs Te Connectivity
75AH8152
Current Sense Res, 0R1, 5%, Thick Film; Resistance Cgs Te Connectivity 75AH8152
CURRENT SENSE RES, 0R1, 5%, THICK FILM; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 5%, THICK FILM; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RL73N1JR10JTD A103277CT-ND 16R6203 75AH8152
Product Name Current Sense Resistors - SMD RL73N 1J R10 5% 5K RL Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Cgs Te Connectivity Current Sense Res, 0R1, 5%, Thick Film; Resistance Cgs Te Connectivity
Category / Application Current Sensing Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details