TE Connectivity Chip Resistor - Surface Mount RL73K2ER22JTD

Description
220 mOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
220 mOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138650TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138650TR-ND
Chip Resistor - Surface Mount A138650TR-ND
220 mOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

220 mOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138650CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138650CT-ND
Chip Resistor - Surface Mount A138650CT-ND
220 mOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

220 mOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73K 2E R22 5% 5K RL ( CGS ) - RL73K2ER22JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 2E R22 5% 5K RL ( CGS )
RL73K2ER22JTD
Fixed Resistors; RL73K 2E R22 5% 5K RL ( CGS ) RL73K2ER22JTD
Fixed Resistors; RL73K 2E R22 5% 5K RL ( CGS )

Fixed Resistors; RL73K 2E R22 5% 5K RL ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138650TR-ND RL73K2ER22JTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73K 2E R22 5% 5K RL ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 7-2176422-6 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers