TE Connectivity Chip Resistor - Surface Mount RL73N1ER39JTD

Description
390 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
390 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138779CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138779CT-ND
Chip Resistor - Surface Mount A138779CT-ND
390 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

390 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138779TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138779TR-ND
Chip Resistor - Surface Mount A138779TR-ND
390 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

390 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73N 1E R39 5% 5K RL ( CGS ) - RL73N1ER39JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73N 1E R39 5% 5K RL ( CGS )
RL73N1ER39JTD
Fixed Resistors; RL73N 1E R39 5% 5K RL ( CGS ) RL73N1ER39JTD
Fixed Resistors; RL73N 1E R39 5% 5K RL ( CGS )

Fixed Resistors; RL73N 1E R39 5% 5K RL ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138779CT-ND RL73N1ER39JTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73N 1E R39 5% 5K RL ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - RL73H2HR27FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers