TE Connectivity Chip Resistor - Surface Mount RL73H3AR91FTE

Description
910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138647DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138647DKR-ND
Chip Resistor - Surface Mount A138647DKR-ND
910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138647TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138647TR-ND
Chip Resistor - Surface Mount A138647TR-ND
910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138647CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138647CT-ND
Chip Resistor - Surface Mount A138647CT-ND
910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

910 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138647DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR24FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details