TE Connectivity Surface Mount Resistors 4-2176422-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .7 MM  [.028 INCH ] Product Length : 6.4 MM  [.252 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : .004 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .7 MM  [.028 INCH ] Product Length : 6.4 MM  [.252 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : .004 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 4-2176422-8 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
4-2176422-8
Surface Mount Resistors 4-2176422-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : .7 MM  [.028 INCH ] Product Length : 6.4 MM  [.252 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : .004 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .7 MM  [.028 INCH ]
  • Product Length : 6.4 MM  [.252 INCH ]
  • Product Width : 3.2 MM  [.126 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 3
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .004

Industry Standards


  • ESD HBM Classification : 2
  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Element Type : Metal Strip
  • Package Size Code : 2512
  • Resistor Type : Current Sensing Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Surface Mount Resistors - 2313931P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313931P
Surface Mount Resistors 2313931P
TE Connectivity TLRP3A30DR004FTE

TE Connectivity TLRP3A30DR004FTE

Supplier's Site
Surface Mount Resistors - 2313931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313931
Surface Mount Resistors 2313931
TE Connectivity TLRP3A30DR004FTE

TE Connectivity TLRP3A30DR004FTE

Supplier's Site
Surface Mount Resistors - 2313930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313930
Surface Mount Resistors 2313930
TE Connectivity TLRP3A30DR004FTE

TE Connectivity TLRP3A30DR004FTE

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Resistors Resistors
Product Number 4-2176422-8 2313931P
Product Name Surface Mount Resistors Surface Mount Resistors
Technology / Construction Metal Strip Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 0.0040 ohms 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers