TE Connectivity Chip Resistor - Surface Mount RL73H3AR51FTE

Description
510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138636CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138636CT-ND
Chip Resistor - Surface Mount A138636CT-ND
510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138636DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138636DKR-ND
Chip Resistor - Surface Mount A138636DKR-ND
510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138636TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138636TR-ND
Chip Resistor - Surface Mount A138636TR-ND
510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138636CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9920 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers