TE Connectivity Chip Resistor - Surface Mount RL73H3AR51FTDF

Description
510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138635TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138635TR-ND
Chip Resistor - Surface Mount A138635TR-ND
510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138635CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138635CT-ND
Chip Resistor - Surface Mount A138635CT-ND
510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138635DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138635DKR-ND
Chip Resistor - Surface Mount A138635DKR-ND
510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138635TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details