TE Connectivity 0.3 OHM 1W Resistor RL73H3AR30FTDF

Description
RES 0.3 OHM 1% 1W 2512 Product overview: RL73H3AR30FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H3AR30FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.3 OHM 1% 1W 2512 Product overview: RL73H3AR30FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H3AR30FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3 OHM 1W Resistor - 52-RL73H3AR30FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3 OHM 1W Resistor
52-RL73H3AR30FTDF
0.3 OHM 1W Resistor 52-RL73H3AR30FTDF
RES 0.3 OHM 1% 1W 2512 Product overview: RL73H3AR30FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H3AR30FTDF can be used for catalog matching and distributor lookup.

RES 0.3 OHM 1% 1W 2512 Product overview: RL73H3AR30FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H3AR30FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1351785-RL73H3AR30FTDF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351785-RL73H3AR30FTDF
Resistors - Chip Resistor - Surface Mount 1351785-RL73H3AR30FTDF
Win Source Part Number: 1351785-RL73H3AR30FT DF Category: Resistors - Chip Resistor - Surface Mount Series: RL73, CGS Features: Current Sense Package: Tape & Reel Size / Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 300 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RL73H3

Win Source Part Number: 1351785-RL73H3AR30FTDF
Category: Resistors - Chip Resistor - Surface Mount
Series: RL73, CGS
Features: Current Sense
Package: Tape & Reel
Size / Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 300 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: RL73H3

Buy Now Datasheet
Chip Resistor - Surface Mount - A138624TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138624TR-ND
Chip Resistor - Surface Mount A138624TR-ND
300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138624CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138624CT-ND
Chip Resistor - Surface Mount A138624CT-ND
300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RL73H3AR30FTDF 1351785-RL73H3AR30FTDF A138624TR-ND
Product Name 0.3 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details